Capital Lighting, Inc. F2529/6ASTB Mid. Chandeliers-Glass Up 694032

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 17.6 Product Name: Six Light Single Tier Chandelier UPC: 014817392838 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 17.6 Product Name: Six Light Single Tier Chandelier UPC: 014817392838 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2529/6ASTB Mid. Chandeliers-Glass Up - 694032 - Capital Lighting, Inc.
Columbus, OH, USA
F2529/6ASTB Mid. Chandeliers-Glass Up
694032
F2529/6ASTB Mid. Chandeliers-Glass Up 694032
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 28.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Astral Bronze Weight: 17.6 Product Name: Six Light Single Tier Chandelier UPC: 014817392838 Category: Chandeliers Glass: Aged Oak Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 28.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Astral Bronze
Weight: 17.6
Product Name: Six Light Single Tier Chandelier
UPC: 014817392838
Category: Chandeliers
Glass: Aged Oak
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694032
Product Name F2529/6ASTB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details