Capital Lighting, Inc. F2528/5ASTB Mini Pendants-4+Light Cluster 694030

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Astral Bronze Weight: 31.3 Product Name: Five Light Single Tier Chandelier UPC: 014817392807 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 22`` Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Astral Bronze Weight: 31.3 Product Name: Five Light Single Tier Chandelier UPC: 014817392807 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 22`` Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2528/5ASTB Mini Pendants-4+Light Cluster - 694030 - Capital Lighting, Inc.
Columbus, OH, USA
F2528/5ASTB Mini Pendants-4+Light Cluster
694030
F2528/5ASTB Mini Pendants-4+Light Cluster 694030
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Astral Bronze Weight: 31.3 Product Name: Five Light Single Tier Chandelier UPC: 014817392807 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 22`` Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Astral Bronze
Weight: 31.3
Product Name: Five Light Single Tier Chandelier
UPC: 014817392807
Category: Chandeliers
Glass: Amber Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 22`` Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694030
Product Name F2528/5ASTB Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details