Capital Lighting, Inc. F2559/5MCR Mid. Chandeliers-Glass Down 694027

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Crackle Weight: 18.92 Product Name: Five Light Single Tier Chandelier UPC: 014817401004 Category: Chandeliers Glass: Flax Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Crackle Weight: 18.92 Product Name: Five Light Single Tier Chandelier UPC: 014817401004 Category: Chandeliers Glass: Flax Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2559/5MCR Mid. Chandeliers-Glass Down - 694027 - Capital Lighting, Inc.
Columbus, OH, USA
F2559/5MCR Mid. Chandeliers-Glass Down
694027
F2559/5MCR Mid. Chandeliers-Glass Down 694027
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Crackle Weight: 18.92 Product Name: Five Light Single Tier Chandelier UPC: 014817401004 Category: Chandeliers Glass: Flax Colored Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5``Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mediterranean Crackle
Weight: 18.92
Product Name: Five Light Single Tier Chandelier
UPC: 014817401004
Category: Chandeliers
Glass: Flax Colored
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5``Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694027
Product Name F2559/5MCR Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details