Capital Lighting, Inc. F2565/3PCN Mini Chandeliers-Glass Shade 694021

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pecan Weight: 13.31 Product Name: Three Light Single Tier Chandelier UPC: 014817400571 Category: Chandeliers Glass: Aged Vellum Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pecan Weight: 13.31 Product Name: Three Light Single Tier Chandelier UPC: 014817400571 Category: Chandeliers Glass: Aged Vellum Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2565/3PCN Mini Chandeliers-Glass Shade - 694021 - Capital Lighting, Inc.
Columbus, OH, USA
F2565/3PCN Mini Chandeliers-Glass Shade
694021
F2565/3PCN Mini Chandeliers-Glass Shade 694021
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pecan Weight: 13.31 Product Name: Three Light Single Tier Chandelier UPC: 014817400571 Category: Chandeliers Glass: Aged Vellum Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6.25``Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.63
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pecan
Weight: 13.31
Product Name: Three Light Single Tier Chandelier
UPC: 014817400571
Category: Chandeliers
Glass: Aged Vellum
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6.25``Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694021
Product Name F2565/3PCN Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details