Capital Lighting, Inc. F2540/3HTBZ Pendants-Fabric Shade 694015

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 11.01 Product Name: Three Light Shade Pendant UPC: 014817400687 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 11.01 Product Name: Three Light Shade Pendant UPC: 014817400687 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2540/3HTBZ Pendants-Fabric Shade - 694015 - Capital Lighting, Inc.
Columbus, OH, USA
F2540/3HTBZ Pendants-Fabric Shade
694015
F2540/3HTBZ Pendants-Fabric Shade 694015
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 11.01 Product Name: Three Light Shade Pendant UPC: 014817400687 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 11.01
Product Name: Three Light Shade Pendant
UPC: 014817400687
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694015
Product Name F2540/3HTBZ Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details