Capital Lighting, Inc. F2543/3FSV Mini Chandeliers-Glass Shade 694007

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Silver Weight: 6.31 Product Name: One Light Mini Chandelier UPC: 014817400946 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Silver Weight: 6.31 Product Name: One Light Mini Chandelier UPC: 014817400946 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2543/3FSV Mini Chandeliers-Glass Shade - 694007 - Capital Lighting, Inc.
Columbus, OH, USA
F2543/3FSV Mini Chandeliers-Glass Shade
694007
F2543/3FSV Mini Chandeliers-Glass Shade 694007
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Silver Weight: 6.31 Product Name: One Light Mini Chandelier UPC: 014817400946 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Firenze Silver
Weight: 6.31
Product Name: One Light Mini Chandelier
UPC: 014817400946
Category: Chandeliers
Glass: Hand Blown Striated Art
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694007
Product Name F2543/3FSV Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details