Capital Lighting, Inc. F2546/6+2FSV Mid. Chandeliers-Glass Down 694006

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Firenze Silver Weight: 17.87 Product Name: Six Light Single Tier Chandelier UPC: 014817400960 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Firenze Silver Weight: 17.87 Product Name: Six Light Single Tier Chandelier UPC: 014817400960 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2546/6+2FSV Mid. Chandeliers-Glass Down - 694006 - Capital Lighting, Inc.
Columbus, OH, USA
F2546/6+2FSV Mid. Chandeliers-Glass Down
694006
F2546/6+2FSV Mid. Chandeliers-Glass Down 694006
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.13 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Firenze Silver Weight: 17.87 Product Name: Six Light Single Tier Chandelier UPC: 014817400960 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Firenze Silver
Weight: 17.87
Product Name: Six Light Single Tier Chandelier
UPC: 014817400960
Category: Chandeliers
Glass: Hand Blown Striated Art
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6``
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694006
Product Name F2546/6+2FSV Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details