Capital Lighting, Inc. F2545/3FSV Pendants-Bowl Style 694004

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Silver Weight: 25.3 Product Name: Three Light Uplight Chandelier UPC: 014817400953 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Silver Weight: 25.3 Product Name: Three Light Uplight Chandelier UPC: 014817400953 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2545/3FSV Pendants-Bowl Style - 694004 - Capital Lighting, Inc.
Columbus, OH, USA
F2545/3FSV Pendants-Bowl Style
694004
F2545/3FSV Pendants-Bowl Style 694004
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Firenze Silver Weight: 25.3 Product Name: Three Light Uplight Chandelier UPC: 014817400953 Category: Chandeliers Glass: Hand Blown Striated Art Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 29.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Firenze Silver
Weight: 25.3
Product Name: Three Light Uplight Chandelier
UPC: 014817400953
Category: Chandeliers
Glass: Hand Blown Striated Art
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694004
Product Name F2545/3FSV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details