PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Steel
Weight: 24.64
Product Name: 56`` Ceiling Fan
UPC: 026586976492
Category: Ceiling Fans
Glass: Acid Frosted
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 7.28 Dia
Wire: 6.5`
Motor size: 188X20
Motor housing: 11.53
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 65
Light Kit: Included
Speeds: 3 speed RPM: Low - 57/High - 135
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5056
Airflow Efficienty: 78
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693874 |
| Product Name | 3HYR56BSD Fans-Ceiling Fans |