PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Steel
Weight: 23.1
Product Name: 52`` Ceiling Fan
UPC: 026586977550
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 12.4
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 59
Light Kit: Included
Speeds: 3 speed RPM: Low - 76/High - 168
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4814
Airflow Efficienty: 81
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693868 |
| Product Name | 5SQR52BSD Fans-Ceiling Fans |