PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 17.72
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 26.49
Product Name: 54`` Ceiling Fan
UPC: 026586977390
Category: Ceiling Fans
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 172X20
Motor housing: 11
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 54
Electricity Use: 63
Light Kit: Included
Speeds: 3 speed RPM: Low - 67/High - 161
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5034
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693862 |
| Product Name | 5MZR54RBD Fans-Ceiling Fans |