PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 22
Product Name: 52`` Ceiling Fan
UPC: 026586977482
Category: Ceiling Fans
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 12.3
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 57
Light Kit: Included
Speeds: 3 speed RPM: Low - 75/High - 160
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4807
Airflow Efficienty: 84
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 693861 |
| Product Name | 5HNR52RBD Fans-Ceiling Fans |