Capital Lighting, Inc. MC214RB Fans-Light Kits 693826

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.31 Height: 6.09 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Roman Bronze Weight: 2.64 Product Name: One Light Energy Star Light Kit UPC: 026586976751 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC214-CUL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20842/MC21 4RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.31 Height: 6.09 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Roman Bronze Weight: 2.64 Product Name: One Light Energy Star Light Kit UPC: 026586976751 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC214-CUL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20842/MC21 4RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC214RB Fans-Light Kits - 693826 - Capital Lighting, Inc.
Columbus, OH, USA
MC214RB Fans-Light Kits
693826
MC214RB Fans-Light Kits 693826
PRODUCT DETAILS / SPECS Width/Dia: 7.31 Height: 6.09 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Roman Bronze Weight: 2.64 Product Name: One Light Energy Star Light Kit UPC: 026586976751 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC214-CUL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/20842/MC21 4RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 7.31
Height: 6.09
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Roman Bronze
Weight: 2.64
Product Name: One Light Energy Star Light Kit
UPC: 026586976751
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC214-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/20842/MC214RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693826
Product Name MC214RB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details