Capital Lighting, Inc. 76-647 Landscape Ltg.-Accent 693683

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766473
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766473

Suppliers

Company
Product
Description
Supplier Links
76-647 Landscape Ltg.-Accent - 693683 - Capital Lighting, Inc.
Columbus, OH, USA
76-647 Landscape Ltg.-Accent
693683
76-647 Landscape Ltg.-Accent 693683
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Dark Bronze UPC: 045923766473

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Bulb
Type: Par 30
Qty: 1
Wattage: 75
Finish: Dark Bronze
UPC: 045923766473

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693683
Product Name 76-647 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details