Capital Lighting, Inc. 76-648 Landscape Ltg.-Accent 693681

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Dark Bronze UPC: 045923766480
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Dark Bronze UPC: 045923766480

Suppliers

Company
Product
Description
Supplier Links
76-648 Landscape Ltg.-Accent - 693681 - Capital Lighting, Inc.
Columbus, OH, USA
76-648 Landscape Ltg.-Accent
693681
76-648 Landscape Ltg.-Accent 693681
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Dark Bronze UPC: 045923766480

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Dark Bronze
UPC: 045923766480

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693681
Product Name 76-648 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details