Capital Lighting, Inc. 76-263 Mini Pendants-Chain 693676

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762635 Category: Pendants Glass: Prismatic Railroad
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762635 Category: Pendants Glass: Prismatic Railroad

Suppliers

Company
Product
Description
Supplier Links
76-263 Mini Pendants-Chain - 693676 - Capital Lighting, Inc.
Columbus, OH, USA
76-263 Mini Pendants-Chain
693676
76-263 Mini Pendants-Chain 693676
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762635 Category: Pendants Glass: Prismatic Railroad

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Pendant
UPC: 045923762635
Category: Pendants
Glass: Prismatic Railroad

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693676
Product Name 76-263 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details