Capital Lighting, Inc. 76-264 Pendants-Glass Down 693673

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762642 Category: Pendants Glass: Prismatic Railroad
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762642 Category: Pendants Glass: Prismatic Railroad

Suppliers

Company
Product
Description
Supplier Links
76-264 Pendants-Glass Down - 693673 - Capital Lighting, Inc.
Columbus, OH, USA
76-264 Pendants-Glass Down
693673
76-264 Pendants-Glass Down 693673
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Pendant UPC: 045923762642 Category: Pendants Glass: Prismatic Railroad

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Pendant
UPC: 045923762642
Category: Pendants
Glass: Prismatic Railroad

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693673
Product Name 76-264 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details