Capital Lighting, Inc. 76-436 Semi-Flush Mts.-Bowl Style 693637

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923764363 Category: Semi-Flush Glass: Frosted Melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923764363 Category: Semi-Flush Glass: Frosted Melon

Suppliers

Company
Product
Description
Supplier Links
76-436 Semi-Flush Mts.-Bowl Style - 693637 - Capital Lighting, Inc.
Columbus, OH, USA
76-436 Semi-Flush Mts.-Bowl Style
693637
76-436 Semi-Flush Mts.-Bowl Style 693637
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Semi-Flush UPC: 045923764363 Category: Semi-Flush Glass: Frosted Melon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Semi-Flush
UPC: 045923764363
Category: Semi-Flush
Glass: Frosted Melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693637
Product Name 76-436 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details