Capital Lighting, Inc. 76-511 Exterior -Spot Lights 693632

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765117 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765117 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-511 Exterior -Spot Lights - 693632 - Capital Lighting, Inc.
Columbus, OH, USA
76-511 Exterior -Spot Lights
693632
76-511 Exterior -Spot Lights 693632
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.25 Extension: 8 Bulb Type: Type J Halogen Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Flood Light UPC: 045923765117 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.25
Extension: 8
Bulb
Type: Type J Halogen
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Flood Light
UPC: 045923765117
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693632
Product Name 76-511 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details