Capital Lighting, Inc. 76-618 Exterior -Wall Mount 693624

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Product Name: One Light Surface Mount UPC: 045923766183 Category: Surface Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Product Name: One Light Surface Mount UPC: 045923766183 Category: Surface Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-618 Exterior -Wall Mount - 693624 - Capital Lighting, Inc.
Columbus, OH, USA
76-618 Exterior -Wall Mount
693624
76-618 Exterior -Wall Mount 693624
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Product Name: One Light Surface Mount UPC: 045923766183 Category: Surface Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: White
Product Name: One Light Surface Mount
UPC: 045923766183
Category: Surface Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693624
Product Name 76-618 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details