Capital Lighting, Inc. 76-623 Exterior -Wall Mount 693620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766237 Category: Wall Mounts Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766237 Category: Wall Mounts Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
76-623 Exterior -Wall Mount - 693620 - Capital Lighting, Inc.
Columbus, OH, USA
76-623 Exterior -Wall Mount
693620
76-623 Exterior -Wall Mount 693620
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 300 Finish: Old Bronze Product Name: 1 Light Wall Mount UPC: 045923766237 Category: Wall Mounts Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 300
Finish: Old Bronze
Product Name: 1 Light Wall Mount
UPC: 045923766237
Category: Wall Mounts
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693620
Product Name 76-623 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details