Capital Lighting, Inc. 76-606 Flush Mounts-Bowl Style 693609

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923766060 Category: Flush Mounts Glass: Clear Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923766060 Category: Flush Mounts Glass: Clear Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-606 Flush Mounts-Bowl Style - 693609 - Capital Lighting, Inc.
Columbus, OH, USA
76-606 Flush Mounts-Bowl Style
693609
76-606 Flush Mounts-Bowl Style 693609
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 4.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923766060 Category: Flush Mounts Glass: Clear Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 4.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923766060
Category: Flush Mounts
Glass: Clear Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693609
Product Name 76-606 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details