Capital Lighting, Inc. 1264-3P RBZ Pendants-Bowl Style 693599

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1264-3P RBZ Pendants-Bowl Style - 693599 - Capital Lighting, Inc.
Columbus, OH, USA
1264-3P RBZ Pendants-Bowl Style
693599
1264-3P RBZ Pendants-Bowl Style 693599
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Pendant Bowl
Category: Bowl
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693599
Product Name 1264-3P RBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details