Capital Lighting, Inc. 1264-5 PW Mid. Chandeliers-Glass Up 693597

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1264-5 PW Mid. Chandeliers-Glass Up - 693597 - Capital Lighting, Inc.
Columbus, OH, USA
1264-5 PW Mid. Chandeliers-Glass Up
693597
1264-5 PW Mid. Chandeliers-Glass Up 693597
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693597
Product Name 1264-5 PW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details