PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.75``E
Chain: 6`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 693593 |
| Product Name | 1264-9 RBZ Mid. Chandeliers-Glass Up |
| Application | Residential |