Capital Lighting, Inc. 8981-3P GRM Pendants-Drum Shade 693543

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-3P GRM Pendants-Drum Shade - 693543 - Capital Lighting, Inc.
Columbus, OH, USA
8981-3P GRM Pendants-Drum Shade
693543
8981-3P GRM Pendants-Drum Shade 693543
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Pendant
Category: Pendant
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693543
Product Name 8981-3P GRM Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details