Capital Lighting, Inc. VS16101-BS Sconces-Single Glass 693503

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Sconce UPC: 014817372564 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Sconce UPC: 014817372564 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16101-BS Sconces-Single Glass - 693503 - Capital Lighting, Inc.
Columbus, OH, USA
VS16101-BS Sconces-Single Glass
693503
VS16101-BS Sconces-Single Glass 693503
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.2 Product Name: One Light Sconce UPC: 014817372564 Category: Vanity Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.38
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.2
Product Name: One Light Sconce
UPC: 014817372564
Category: Vanity
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693503
Product Name VS16101-BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details