Capital Lighting, Inc. 76-245 Flush Mounts-Bowl Style 693485

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923762451 Category: Flush Mounts Glass: Frosted Melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923762451 Category: Flush Mounts Glass: Frosted Melon

Suppliers

Company
Product
Description
Supplier Links
76-245 Flush Mounts-Bowl Style - 693485 - Capital Lighting, Inc.
Columbus, OH, USA
76-245 Flush Mounts-Bowl Style
693485
76-245 Flush Mounts-Bowl Style 693485
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount UPC: 045923762451 Category: Flush Mounts Glass: Frosted Melon

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
UPC: 045923762451
Category: Flush Mounts
Glass: Frosted Melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693485
Product Name 76-245 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details