Capital Lighting, Inc. 76-189 Flush Mounts-Bowl Style 693457

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923761898 Category: Flush Mounts Glass: Ribbed Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923761898 Category: Flush Mounts Glass: Ribbed Ice

Suppliers

Company
Product
Description
Supplier Links
76-189 Flush Mounts-Bowl Style - 693457 - Capital Lighting, Inc.
Columbus, OH, USA
76-189 Flush Mounts-Bowl Style
693457
76-189 Flush Mounts-Bowl Style 693457
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923761898 Category: Flush Mounts Glass: Ribbed Ice

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Flush Mount
UPC: 045923761898
Category: Flush Mounts
Glass: Ribbed Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693457
Product Name 76-189 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details