Capital Lighting, Inc. 76-656 Landscape Ltg.-Accent 693399

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766565
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766565

Suppliers

Company
Product
Description
Supplier Links
76-656 Landscape Ltg.-Accent - 693399 - Capital Lighting, Inc.
Columbus, OH, USA
76-656 Landscape Ltg.-Accent
693399
76-656 Landscape Ltg.-Accent 693399
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Bulb Type: Par 20 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766565

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Bulb
Type: Par 20
Qty: 1
Wattage: 75
Finish: Antique Verdi
UPC: 045923766565

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693399
Product Name 76-656 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details