Capital Lighting, Inc. 76-657 Landscape Ltg.-Accent 693397

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766572
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766572

Suppliers

Company
Product
Description
Supplier Links
76-657 Landscape Ltg.-Accent - 693397 - Capital Lighting, Inc.
Columbus, OH, USA
76-657 Landscape Ltg.-Accent
693397
76-657 Landscape Ltg.-Accent 693397
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Bulb Type: Par 30 Qty: 1 Wattage: 75 Finish: Antique Verdi UPC: 045923766572

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Bulb
Type: Par 30
Qty: 1
Wattage: 75
Finish: Antique Verdi
UPC: 045923766572

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693397
Product Name 76-657 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details