Capital Lighting, Inc. 10706OZ Pendants-Bowl Style 693386

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927296953 Category: Pendants Glass: Umber-Etched Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927296953 Category: Pendants Glass: Umber-Etched Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
10706OZ Pendants-Bowl Style - 693386 - Capital Lighting, Inc.
Columbus, OH, USA
10706OZ Pendants-Bowl Style
693386
10706OZ Pendants-Bowl Style 693386
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927296953 Category: Pendants Glass: Umber-Etched Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 18
Finish: Olde Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 783927296953
Category: Pendants
Glass: Umber-Etched
Shipped Via: Ups
Safety Rating: CSA
Chain: 72``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693386
Product Name 10706OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details