Capital Lighting, Inc. 10706NI Pendants-Bowl Style 693384

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Pendant UPC: 783927289733 Category: Pendants Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Pendant UPC: 783927289733 Category: Pendants Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
10706NI Pendants-Bowl Style - 693384 - Capital Lighting, Inc.
Columbus, OH, USA
10706NI Pendants-Bowl Style
693384
10706NI Pendants-Bowl Style 693384
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Fluorescent Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Pendant UPC: 783927289733 Category: Pendants Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA Chain: 72`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 783927289733
Category: Pendants
Glass: Alabaster Swirl
Shipped Via: Ups
Safety Rating: CSA
Chain: 72``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693384
Product Name 10706NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details