Capital Lighting, Inc. 10741NI Mid. Chandeliers-Glass Up 693380

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289825 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289825 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
10741NI Mid. Chandeliers-Glass Up - 693380 - Capital Lighting, Inc.
Columbus, OH, USA
10741NI Mid. Chandeliers-Glass Up
693380
10741NI Mid. Chandeliers-Glass Up 693380
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927289825 Category: Fluorescent Chandelier Glass: Satin-Etched Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Fluorescent
Qty: 9
Wattage: 18
Finish: Brushed Nickel
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927289825
Category: Fluorescent Chandelier
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693380
Product Name 10741NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details