Capital Lighting, Inc. 76-695 Mid. Chandeliers-Glass Down 693369

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923766954 Category: Chandeliers Glass: Frosted Ribbed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923766954 Category: Chandeliers Glass: Frosted Ribbed

Suppliers

Company
Product
Description
Supplier Links
76-695 Mid. Chandeliers-Glass Down - 693369 - Capital Lighting, Inc.
Columbus, OH, USA
76-695 Mid. Chandeliers-Glass Down
693369
76-695 Mid. Chandeliers-Glass Down 693369
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923766954 Category: Chandeliers Glass: Frosted Ribbed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923766954
Category: Chandeliers
Glass: Frosted Ribbed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693369
Product Name 76-695 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details