Capital Lighting, Inc. 10666NI Bathroom Fixtures-Two Lights 693356

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.88 Length 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.55 Product Name: Two Light Bath Light UPC: 783927299442 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.88 Length 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.55 Product Name: Two Light Bath Light UPC: 783927299442 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10666NI Bathroom Fixtures-Two Lights - 693356 - Capital Lighting, Inc.
Columbus, OH, USA
10666NI Bathroom Fixtures-Two Lights
693356
10666NI Bathroom Fixtures-Two Lights 693356
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 8.88 Length 8.88 Extension: 5.4 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.55 Product Name: Two Light Bath Light UPC: 783927299442 Category: Fluorescent Bath Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.20
Height: 8.88
Length 8.88
Extension: 5.4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 3.55
Product Name: Two Light Bath Light
UPC: 783927299442
Category: Fluorescent Bath
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693356
Product Name 10666NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details