Capital Lighting, Inc. 10665NI Sconces-Single Glass 693354

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Height: 8.20 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927299459 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Height: 8.20 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927299459 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10665NI Sconces-Single Glass - 693354 - Capital Lighting, Inc.
Columbus, OH, USA
10665NI Sconces-Single Glass
693354
10665NI Sconces-Single Glass 693354
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Height: 8.20 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927299459 Category: Fluorescent Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 4.60
Height: 8.20
Extension: 5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Bracket
UPC: 783927299459
Category: Fluorescent Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693354
Product Name 10665NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details