Capital Lighting, Inc. 76-682 Exterior -Spot Lights 693347

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923766824 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923766824 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-682 Exterior -Spot Lights - 693347 - Capital Lighting, Inc.
Columbus, OH, USA
76-682 Exterior -Spot Lights
693347
76-682 Exterior -Spot Lights 693347
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flood Light UPC: 045923766824 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Extension: 9.5
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flood Light
UPC: 045923766824
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693347
Product Name 76-682 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details