Capital Lighting, Inc. 76-683 Exterior -Spot Lights 693344

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Flood Light UPC: 045923766831 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Flood Light UPC: 045923766831 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-683 Exterior -Spot Lights - 693344 - Capital Lighting, Inc.
Columbus, OH, USA
76-683 Exterior -Spot Lights
693344
76-683 Exterior -Spot Lights 693344
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Flood Light UPC: 045923766831 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Extension: 9.5
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Flood Light
UPC: 045923766831
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693344
Product Name 76-683 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details