Capital Lighting, Inc. 10334WH Sconces-Pocket 693326

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.63 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 2.55 Product Name: One Light Wall Bracket UPC: 783927301589 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.63 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 2.55 Product Name: One Light Wall Bracket UPC: 783927301589 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10334WH Sconces-Pocket - 693326 - Capital Lighting, Inc.
Columbus, OH, USA
10334WH Sconces-Pocket
693326
10334WH Sconces-Pocket 693326
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.63 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 2.55 Product Name: One Light Wall Bracket UPC: 783927301589 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.63
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: White
Weight: 2.55
Product Name: One Light Wall Bracket
UPC: 783927301589
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693326
Product Name 10334WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details