Capital Lighting, Inc. 1002CH Mini Chandeliers-Candle 693306

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 17.66 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927309172 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Canopy: 5.1`` Chain: 72`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 17.66 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927309172 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Canopy: 5.1`` Chain: 72`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
1002CH Mini Chandeliers-Candle - 693306 - Capital Lighting, Inc.
Columbus, OH, USA
1002CH Mini Chandeliers-Candle
693306
1002CH Mini Chandeliers-Candle 693306
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 17.66 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927309172 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Canopy: 5.1`` Chain: 72`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 17.66
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927309172
Category: Chandelette (Mini Chandelier)
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5.1``
Chain: 72``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693306
Product Name 1002CH Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details