Capital Lighting, Inc. 10420NI Mid. Chandeliers-Glass Up 693300

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301862 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301862 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
10420NI Mid. Chandeliers-Glass Up - 693300 - Capital Lighting, Inc.
Columbus, OH, USA
10420NI Mid. Chandeliers-Glass Up
693300
10420NI Mid. Chandeliers-Glass Up 693300
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.50 Bulb Type: Fluorescent Qty: 9 Wattage: 18 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927301862 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.50
Bulb
Type: Fluorescent
Qty: 9
Wattage: 18
Finish: Brushed Nickel
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927301862
Category: Fluorescent Chandelier
Glass: Etched Seedy
Shipped Via: UPS
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693300
Product Name 10420NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details