Capital Lighting, Inc. 1264-3P PW Pendants-Bowl Style 693288

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1264-3P PW Pendants-Bowl Style - 693288 - Capital Lighting, Inc.
Columbus, OH, USA
1264-3P PW Pendants-Bowl Style
693288
1264-3P PW Pendants-Bowl Style 693288
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Pendant Bowl Category: Bowl Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx0.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Pendant Bowl
Category: Bowl
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx0.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693288
Product Name 1264-3P PW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details