Capital Lighting, Inc. 1260-9 RBZ Mid. Chandeliers-Glass Up 693283

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1260-9 RBZ Mid. Chandeliers-Glass Up - 693283 - Capital Lighting, Inc.
Columbus, OH, USA
1260-9 RBZ Mid. Chandeliers-Glass Up
693283
1260-9 RBZ Mid. Chandeliers-Glass Up 693283
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693283
Product Name 1260-9 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details