Capital Lighting, Inc. 26897 Lamps-Table Lamps 693260

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Extension: 18 Bulb Qty: 1 Wattage: 150 Finish: Deep Burgundy Glaze Product Name: One Light Table Lamp UPC: 792977268971 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Extension: 18 Bulb Qty: 1 Wattage: 150 Finish: Deep Burgundy Glaze Product Name: One Light Table Lamp UPC: 792977268971 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26897 Lamps-Table Lamps - 693260 - Capital Lighting, Inc.
Columbus, OH, USA
26897 Lamps-Table Lamps
693260
26897 Lamps-Table Lamps 693260
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Extension: 18 Bulb Qty: 1 Wattage: 150 Finish: Deep Burgundy Glaze Product Name: One Light Table Lamp UPC: 792977268971 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Extension: 18
Bulb
Qty: 1
Wattage: 150
Finish: Deep Burgundy Glaze
Product Name: One Light Table Lamp
UPC: 792977268971
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693260
Product Name 26897 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details