Capital Lighting, Inc. 1030-BA2 CH Bathroom Fixtures-Two Lights 693208

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1030-BA2 CH Bathroom Fixtures-Two Lights - 693208 - Capital Lighting, Inc.
Columbus, OH, USA
1030-BA2 CH Bathroom Fixtures-Two Lights
693208
1030-BA2 CH Bathroom Fixtures-Two Lights 693208
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity Category: Bath Fixture Glass: Etched Opal Safety Listing: Damp Canopy: 15.5``Wx5``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Etched Opal
Safety Listing: Damp
Canopy: 15.5``Wx5``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693208
Product Name 1030-BA2 CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details