Capital Lighting, Inc. 1030-9 CH Mid. Chandeliers-Glass Up 693205

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1030-9 CH Mid. Chandeliers-Glass Up - 693205 - Capital Lighting, Inc.
Columbus, OH, USA
1030-9 CH Mid. Chandeliers-Glass Up
693205
1030-9 CH Mid. Chandeliers-Glass Up 693205
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chrome
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Opal
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693205
Product Name 1030-9 CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details