Capital Lighting, Inc. 10776OZ Mid. Chandeliers-Glass Up 693196

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301824 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301824 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10776OZ Mid. Chandeliers-Glass Up - 693196 - Capital Lighting, Inc.
Columbus, OH, USA
10776OZ Mid. Chandeliers-Glass Up
693196
10776OZ Mid. Chandeliers-Glass Up 693196
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Olde Bronze Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301824 Category: Fluorescent Chandelier Glass: Sunset marble Shipped Via: UPS Safety Rating: CSA Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Fluorescent
Qty: 5
Wattage: 13
Finish: Olde Bronze
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927301824
Category: Fluorescent Chandelier
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: CSA
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693196
Product Name 10776OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details