Capital Lighting, Inc. 10776AP Mid. Chandeliers-Glass Up 693194

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301817 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301817 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10776AP Mid. Chandeliers-Glass Up - 693194 - Capital Lighting, Inc.
Columbus, OH, USA
10776AP Mid. Chandeliers-Glass Up
693194
10776AP Mid. Chandeliers-Glass Up 693194
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Antique Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927301817 Category: Fluorescent Chandelier Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: CSA Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Fluorescent
Qty: 5
Wattage: 13
Finish: Antique Pewter
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927301817
Category: Fluorescent Chandelier
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: CSA
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693194
Product Name 10776AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details