Capital Lighting, Inc. 45245NI Bathroom Fixtures-Five+Lights 693188

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927308946 Category: Wall Mounted Bath Fixture Glass: Clear Polished with Inside Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927308946 Category: Wall Mounted Bath Fixture Glass: Clear Polished with Inside Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45245NI Bathroom Fixtures-Five+Lights - 693188 - Capital Lighting, Inc.
Columbus, OH, USA
45245NI Bathroom Fixtures-Five+Lights
693188
45245NI Bathroom Fixtures-Five+Lights 693188
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927308946 Category: Wall Mounted Bath Fixture Glass: Clear Polished with Inside Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 5.75
Extension: 5
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927308946
Category: Wall Mounted Bath Fixture
Glass: Clear Polished with Inside Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 693188
Product Name 45245NI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details